Klein Tools, Inc. Twisted Pair Punch Down Tool VDV427-807

Description
PUNCHDOWN MULTI TOOL WITH 110/66 BLADE TYPE PUNCHDOWN, CUT OPERATION TYPE 110 PUNCHDOWN BLOCK CONNECTOR TYPE COLOR CODE YELLOW OVERALL LENGTH 7.88 INCH KIT CONTENTS WORKENDS ADAPTER AND 4 DRIVER BITS (#1, #2 PHILLIPS AND 3/16 INCH, 1/4 INCH SLOTTED), CONVENIENT CARRIER VDV427 MODEL
Datasheet
Description
PUNCHDOWN MULTI TOOL WITH 110/66 BLADE TYPE PUNCHDOWN, CUT OPERATION TYPE 110 PUNCHDOWN BLOCK CONNECTOR TYPE COLOR CODE YELLOW OVERALL LENGTH 7.88 INCH KIT CONTENTS WORKENDS ADAPTER AND 4 DRIVER BITS (#1, #2 PHILLIPS AND 3/16 INCH, 1/4 INCH SLOTTED), CONVENIENT CARRIER VDV427 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Punch Down Tool - VDV427-807 - Klein Tools, Inc.
Chicago, IL, USA
Twisted Pair Punch Down Tool
VDV427-807
Twisted Pair Punch Down Tool VDV427-807
PUNCHDOWN MULTI TOOL WITH 110/66 BLADE TYPE PUNCHDOWN, CUT OPERATION TYPE 110 PUNCHDOWN BLOCK CONNECTOR TYPE COLOR CODE YELLOW OVERALL LENGTH 7.88 INCH KIT CONTENTS WORKENDS ADAPTER AND 4 DRIVER BITS (#1, #2 PHILLIPS AND 3/16 INCH, 1/4 INCH SLOTTED), CONVENIENT CARRIER VDV427 MODEL
  • PUNCHDOWN MULTI TOOL WITH 110/66 BLADE TYPE
  • PUNCHDOWN, CUT OPERATION TYPE
  • 110 PUNCHDOWN BLOCK CONNECTOR TYPE
  • COLOR CODE YELLOW
  • OVERALL LENGTH 7.88 INCH
  • KIT CONTENTS WORKENDS ADAPTER AND 4 DRIVER BITS (#1, #2 PHILLIPS AND 3/16 INCH, 1/4 INCH SLOTTED), CONVENIENT CARRIER
  • VDV427 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Punches
Product Number VDV427-807
Product Name Twisted Pair Punch Down Tool
Type Punch Die
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 302857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2362 inch (6 mm)
Overall Length 3.74 inch (95 mm)
View Details
Punches - 4PPL06.5-ND - DigiKey
Klein Tools, Inc.
Specs
Type Pin Punch
View Details
Rectangular Hole Punch - CP Series - OMEGA Engineering, Inc.
Specs
Shapes Reactangle
View Details
Round Knockout Punch Unit - 61095 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Double D
View Details