Klein Tools, Inc. Pin Punch 4PPL05

Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 2-35/64 INCH PIN LENGTH HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
Request a Quote Datasheet
Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 2-35/64 INCH PIN LENGTH HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 4PPL05 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
4PPL05
Pin Punch 4PPL05
PARALLEL TYPE TOOL STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 2-35/64 INCH PIN LENGTH HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
  • PARALLEL TYPE
  • TOOL STEEL MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 2-35/64 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 3/16 INCH POINT DIAMETER
  • HANDLE TYPE KNURLED
  • 4PPL MODEL
Supplier's Site
Punches - 4PPL05-ND - DigiKey
Thief River Falls, MN, United States
Punches
4PPL05-ND
Punches 4PPL05-ND
"Parallel Pin Punch 0.19"" (4.8mm) DIA X 2.55"" (64.7mm) Length"

"Parallel Pin Punch 0.19"" (4.8mm) DIA X 2.55"" (64.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 4PPL05 4PPL05-ND
Product Name Pin Punch Punches
Type Pin Punch Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 6685761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 inch (5 mm)
Overall Length 7.87 inch (200 mm)
View Details
CENTER PUNCH - CT-1314 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Length 0.3750 inch (9.52 mm)
Overall Length 5 inch (127 mm)
View Details
Drift Punch - 5SDL45025 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 18 inch (457 mm)
View Details