Greenlee Textron, Inc. Knockout Punch 721E-20.4

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 0.803 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 0.803 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 721E-20.4 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
721E-20.4
Knockout Punch 721E-20.4
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 0.803 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 7211-E SERIES USED ON ITEM PART NO
  • 0.803 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY
  • SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 721E-20.4
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 5058688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0787 to 0.3150 inch (2 to 8 mm)
Overall Length 5.91 inch (150 mm)
View Details
Punching Tool - 4BP19 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 8 inch (203 mm)
View Details
2 suppliers
Rectangular Hole Punch - CP Series - OMEGA Engineering, Inc.
Specs
Shapes Reactangle
View Details
Round Knockout Punch Unit - 77U-2 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
2 suppliers