Checkers Cable Bridge for 5-Channel Guard Dog® Cable Protector, Orange Top / Orange Base - CL2X150-5GD-O CL2X150-5GD-O

Description
This patented, modular cable protector bridge does more than just add extra cable channels to your Guard Dog Cable Protectors. It does so while providing both vehicular and foot traffic with a level crossing surface, complete with a textured surface to help reduce the risk of slips, trips and falls. That isn't its only claim to fame, either. It's the first expandable cable protection system to accommodate an unlimited number of channels. That means that no matter how extensive you need to make your cable or hose run, Guard Dog's got you covered. Intended for use with 5-Channel General Purpose Guard Dog Cable Protectors, these bridges are constructed of durable, all-weather polyurethane, and can protect cables and hoses with diameters of up to 1.5''. Patented protector bridges The first expandable system to accommodate an unlimited number of channels Protects cables and hoses up to 1.5" outside diameter
Description
This patented, modular cable protector bridge does more than just add extra cable channels to your Guard Dog Cable Protectors. It does so while providing both vehicular and foot traffic with a level crossing surface, complete with a textured surface to help reduce the risk of slips, trips and falls. That isn't its only claim to fame, either. It's the first expandable cable protection system to accommodate an unlimited number of channels. That means that no matter how extensive you need to make your cable or hose run, Guard Dog's got you covered. Intended for use with 5-Channel General Purpose Guard Dog Cable Protectors, these bridges are constructed of durable, all-weather polyurethane, and can protect cables and hoses with diameters of up to 1.5''. Patented protector bridges The first expandable system to accommodate an unlimited number of channels Protects cables and hoses up to 1.5" outside diameter

Suppliers

Company
Product
Description
Supplier Links
Cable Bridge for 5-Channel Guard Dog® Cable Protector, Orange Top / Orange Base - CL2X150-5GD-O - CL2X150-5GD-O - Checkers
Broomfield, CO, United States
Cable Bridge for 5-Channel Guard Dog® Cable Protector, Orange Top / Orange Base - CL2X150-5GD-O
CL2X150-5GD-O
Cable Bridge for 5-Channel Guard Dog® Cable Protector, Orange Top / Orange Base - CL2X150-5GD-O CL2X150-5GD-O
This patented, modular cable protector bridge does more than just add extra cable channels to your Guard Dog Cable Protectors. It does so while providing both vehicular and foot traffic with a level crossing surface, complete with a textured surface to help reduce the risk of slips, trips and falls. That isn't its only claim to fame, either. It's the first expandable cable protection system to accommodate an unlimited number of channels. That means that no matter how extensive you need to make your cable or hose run, Guard Dog's got you covered. Intended for use with 5-Channel General Purpose Guard Dog Cable Protectors, these bridges are constructed of durable, all-weather polyurethane, and can protect cables and hoses with diameters of up to 1.5''. Patented protector bridges The first expandable system to accommodate an unlimited number of channels Protects cables and hoses up to 1.5" outside diameter

This patented, modular cable protector bridge does more than just add extra cable channels to your Guard Dog Cable Protectors. It does so while providing both vehicular and foot traffic with a level crossing surface, complete with a textured surface to help reduce the risk of slips, trips and falls. That isn't its only claim to fame, either. It's the first expandable cable protection system to accommodate an unlimited number of channels. That means that no matter how extensive you need to make your cable or hose run, Guard Dog's got you covered. Intended for use with 5-Channel General Purpose Guard Dog Cable Protectors, these bridges are constructed of durable, all-weather polyurethane, and can protect cables and hoses with diameters of up to 1.5''.

  • Patented protector bridges
  • The first expandable system to accommodate an unlimited number of channels
  • Protects cables and hoses up to 1.5" outside diameter
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CL2X150-5GD-O
Product Name Cable Bridge for 5-Channel Guard Dog® Cable Protector, Orange Top / Orange Base - CL2X150-5GD-O
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
End Caps for YJ3-225-Y/B 3-Channel Yellow Jacket® Cable Protector - YJ3EB-225-Y - YJ3EB-225-Y - Checkers
Specs
Length 6 inch (152 mm)
Number of Channels 3
Channel Width 2.13 inch (54.1 mm)
View Details
Crossover -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details