Create a Safe Pedestrian Walkway over Pipes and Cables
Avoid slips, trips, and falls caused by exposed wires, cables, pipes, and conduit. Use our rugged Hi-Traction® Pipe & Cable Covers to provide a nonslip safety bridge for foot traffic over these areas.
Durable anti-slip surface
Lightweight and cost-effective
Impact and corrosion resistant
Base Material
1/8 in Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective
Heavy Duty Aluminum, 60/61 T Marine Grade Thick, Rigid, Durable
Sizes
Pipe & Cable Covers are sized in 20 inch widths
Choose from standard 24 inch, 36 inch, 48 inch, and 60 inch lengths
Custom lengths to maximum 10'
The channel under the cover spans 3 inches high and wide
Heavy Duty Aluminum options are also available
Six Grit Options
Super Coarse (Xtreme™)- For most severe conditions, messaging not available
Extra Coarse (Offshore)
Coarse (Industrial)
Fine (Commercial)
Extra Fine (Residential)
Super Fine (Barefoot)
Colors
Standard Pipe & Cable Cover Colors
Manufactured in Safety Yellow with a Black edging configuration. The contrast in colors creates additional visibility and awareness.
Customization Available
Choose from a variety of colors, including "glow-in-the-dark," or include descriptive messaging like, “Watch Your Step” for added safety.
SAFEGUARD® Color Options
Standard and Safety Colors
Use for a variety of industrial and safety applications. Color and markings can be used to attract attention, designate caution, and communicate safety information.
Premium Colors
Our Premium color palette provides architects, facilities managers, and home owners with additional contemporary color choices for safety applications. These designer colors fit the aesthetic requirements for anti-slip protection at schools, commercial offices, institutional buildings, hotels and personal residences.
Glow-in-the-Dark Colors
In darkness or a power outage, HiGlo-Traction Photoluminescent colors highlight the way.
Two-Tone Color Configurations Add Visibility
A contrasting color on the perimeter of a Pipe & Cable Cover designates a change in surface texture or signifies a safe walking zone. The contrast provides good definition and clear visibility for added awareness.
Safety Messages & Logos
Warning messages, text, and logo graphics can be embedded into Safeguard® Pipe & Cable Covers to last for the life of the product. We can even match your color.
Combined with a Photoluminescent “Glow-in-the-Dark” background, the message is visible after dark and during power outages to provide safe egress/ingress during emergency evacuations.
Create a Safe Pedestrian Walkway over Pipes and Cables
Avoid slips, trips, and falls caused by exposed wires, cables, pipes, and conduit. Use our rugged Hi-Traction® Pipe & Cable Covers to provide a nonslip safety bridge for foot traffic over these areas.
- Durable anti-slip surface
- Lightweight and cost-effective
- Impact and corrosion resistant
Base Material
- 1/8 in Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective
- Heavy Duty Aluminum, 60/61 T Marine Grade Thick, Rigid, Durable
Sizes
- Pipe & Cable Covers are sized in 20 inch widths
- Choose from standard 24 inch, 36 inch, 48 inch, and 60 inch lengths
- Custom lengths to maximum 10'
- The channel under the cover spans 3 inches high and wide
- Heavy Duty Aluminum options are also available
Six Grit Options
- Super Coarse (Xtreme™)- For most severe conditions, messaging not available
- Extra Coarse (Offshore)
- Coarse (Industrial)
- Fine (Commercial)
- Extra Fine (Residential)
- Super Fine (Barefoot)
Colors
Standard Pipe & Cable Cover Colors
Manufactured in Safety Yellow with a Black edging configuration. The contrast in colors creates additional visibility and awareness.
Customization Available
Choose from a variety of colors, including "glow-in-the-dark," or include descriptive messaging like, “Watch Your Step” for added safety.
SAFEGUARD® Color Options
Standard and Safety Colors
Use for a variety of industrial and safety applications. Color and markings can be used to attract attention, designate caution, and communicate safety information.
Premium Colors
Our Premium color palette provides architects, facilities managers, and home owners with additional contemporary color choices for safety applications. These designer colors fit the aesthetic requirements for anti-slip protection at schools, commercial offices, institutional buildings, hotels and personal residences.
Glow-in-the-Dark Colors
In darkness or a power outage, HiGlo-Traction Photoluminescent colors highlight the way.
Two-Tone Color Configurations Add Visibility
A contrasting color on the perimeter of a Pipe & Cable Cover designates a change in surface texture or signifies a safe walking zone. The contrast provides good definition and clear visibility for added awareness.
Safety Messages & Logos
Warning messages, text, and logo graphics can be embedded into Safeguard® Pipe & Cable Covers to last for the life of the product. We can even match your color.
Combined with a Photoluminescent “Glow-in-the-Dark” background, the message is visible after dark and during power outages to provide safe egress/ingress during emergency evacuations.