Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
KNOBS (INDUSTRIAL)
CABLECRAFT MOTION CONTROLS
165-038-106 -- KNOB
Cablecraft Motion Controls
Knob
165-038-106
Description
1-3/8 inch diameter x 4-3/8 inch tall knob
Cablecraft Motion Controls
Done
Description
1-3/8 inch diameter x 4-3/8 inch tall knob
Suppliers
Company
Product
Description
Supplier Links
Cablecraft Motion Controls
New Haven, IN, USA
Knob
165-038-106
Knob
165-038-106
1-3/8 inch diameter x 4-3/8 inch tall knob
1-3/8 inch diameter x 4-3/8 inch tall knob
Supplier's Site
Technical Specifications
Cablecraft Motion Controls
Product Category
Knobs (industrial)
Product Number
165-038-106
Product Name
Knob
Knob Type
Lever
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Oval Tapered Knob
OVG
Specs
Colors / Finishes Available
Glossy Finish, Black
Knob Material
Plastic
Material Description
Phenolic Plastic
View Details
TE Connectivity
Switch Knobs
6-1437621-7
Specs
Knob Material
Metal
Diameter / Width
0.9370 inches (23.8 mm)
View Details
Jergens, Inc.
Plastic Lobe Knobs with Stud by ELESA®
33877
Specs
Knob Material
Plastic
Material Description
High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type
Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
Keystone Electronics Corp.
Instrumentation Knob
8555
Specs
Knob Material
Plastic
Diameter / Width
0.2500 inches (6.35 mm)
View Details
3
suppliers