TE Connectivity Switch Knobs 6-1437621-7

Description
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum Configuration Features Knob Design : Tapered Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 23.8 MM  [.937 INCH ] Identification Marking Indicator Location : Side Indicator Style : Sawcut Product Type Features Switch Knob Product Type : Knob
Request a Quote
Description
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum Configuration Features Knob Design : Tapered Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 23.8 MM  [.937 INCH ] Identification Marking Indicator Location : Side Indicator Style : Sawcut Product Type Features Switch Knob Product Type : Knob
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 6-1437621-7 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
6-1437621-7
Switch Knobs 6-1437621-7
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum Configuration Features Knob Design : Tapered Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 23.8 MM  [.937 INCH ] Identification Marking Indicator Location : Side Indicator Style : Sawcut Product Type Features Switch Knob Product Type : Knob

Body Features


  • Switch Knob Color : Black
  • Switch Knob Material : Aluminum

Configuration Features


  • Knob Design : Tapered
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Shaft Size : 6.35 MM  [.25 INCH ]
  • Switch Knob Diameter : 23.8 MM  [.937 INCH ]

Identification Marking


  • Indicator Location : Side
  • Indicator Style : Sawcut

Product Type Features


  • Switch Knob Product Type : Knob
Buy Now

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 6-1437621-7
Product Name Switch Knobs
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1719-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
3 suppliers