Cable Depot Inc. M360004

Description
SCSI SE Active Terminator CN50 Male
Description
SCSI SE Active Terminator CN50 Male

Suppliers

Company
Product
Description
Supplier Links
SCSI SE Active Terminator CN50 Male

SCSI SE Active Terminator CN50 Male

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Electrical Terminations
Product Number M360004
Terminator Type SCSI Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W N - UIYCT2AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination - 5o212000124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT2625 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details