200W coaxial termination designed for DC-12.4GHz operation in wireless communication, test equipment, radar, and satellite systems, with a 50 Ω impedance and N-type male or female connector. Available in N Male (5o212000124NJ) and N Female (5o212000124NK) variants, each with a maximum VSWR of 1.35. The unit supports air-cooling for auxiliary heat dissipation and has an overall dimension of 243.0 mm by 120.0 mm with ±2% tolerance. A one-year standard warranty is provided.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o212000124N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 12400 MHz |