Cable Depot Inc. M360001

Description
SCSI SE Passive Terminator CN50 Male
Description
SCSI SE Passive Terminator CN50 Male

Suppliers

Company
Product
Description
Supplier Links
SCSI SE Passive Terminator CN50 Male

SCSI SE Passive Terminator CN50 Male

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Electrical Terminations
Product Number M360001
Terminator Type SCSI Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 10W SMA - UIYCT10AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o2120124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION/1.0mm-M/0.5W RoHS - ANNE-50W+ - Mini-Circuits
Specs
Connector Type 1.0/2.3
Standards and Certifications RoHS
Frequency Range 110000 MHz
View Details
Terminations - NCT67R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details