Mini-Circuits TERMINATION/1.0mm-M/0.5W RoHS ANNE-50W+

Description
The Mini-Circuits ANNE-50W+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 0.5 W from DC to 110 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 1.0 mm male connector, allowing connection with a 1.0 mm female connector.
Request a Quote Datasheet
Description
The Mini-Circuits ANNE-50W+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 0.5 W from DC to 110 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 1.0 mm male connector, allowing connection with a 1.0 mm female connector.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERMINATION/1.0mm-M/0.5W RoHS - ANNE-50W+ - Mini-Circuits
Brooklyn, NY, United States
TERMINATION/1.0mm-M/0.5W RoHS
ANNE-50W+
TERMINATION/1.0mm-M/0.5W RoHS ANNE-50W+
The Mini-Circuits ANNE-50W+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 0.5 W from DC to 110 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 1.0 mm male connector, allowing connection with a 1.0 mm female connector.

The Mini-Circuits ANNE-50W+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 0.5 W from DC to 110 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 1.0 mm male connector, allowing connection with a 1.0 mm female connector.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number ANNE-50W+
Product Name TERMINATION/1.0mm-M/0.5W RoHS
Connector Type 1.0/2.3
Unlock Full Specs
to access all available technical data

Similar Products

TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
TERM SMA-F DC-18GHz 1W RoHS - ANNEF-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM / N-M W/CHAIN / RoHS - KARN-50CN+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 8000 MHz
View Details
TERM / N / RoHS - KARN-50+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 8000 MHz
View Details