Winchester Interconnect Tee Adapter 345A505

Description
Standard adapters are designed for analog and serial digital applications below 2 GHz.
Request a Quote
Description
Standard adapters are designed for analog and serial digital applications below 2 GHz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 345A505 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
345A505
Tee Adapter 345A505
Standard adapters are designed for analog and serial digital applications below 2 GHz.

Standard adapters are designed for analog and serial digital applications below 2 GHz.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 345A505
Product Name Tee Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details