Winchester Interconnect In Series Adapter 300038

Description
8C Inline Coupler, Jack/Jack - Cross Wired for Voice
Request a Quote
Description
8C Inline Coupler, Jack/Jack - Cross Wired for Voice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 300038 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
300038
In Series Adapter 300038
8C Inline Coupler, Jack/Jack - Cross Wired for Voice

8C Inline Coupler, Jack/Jack - Cross Wired for Voice

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 300038
Product Name In Series Adapter
Connector Type RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details