Winchester Interconnect In Series Adapter 300035

Description
4C Inline Coupler, Jack/Jack - Wired for Data. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.
Request a Quote
Description
4C Inline Coupler, Jack/Jack - Wired for Data. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 300035 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
300035
In Series Adapter 300035
4C Inline Coupler, Jack/Jack - Wired for Data. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.

4C Inline Coupler, Jack/Jack - Wired for Data. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 300035
Product Name In Series Adapter
Connector Type Modular
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details