Winchester Interconnect Tee Adapter 243A006

Description
Female/Male/Female “T” Adapter. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.
Request a Quote
Description
Female/Male/Female “T” Adapter. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 243A006 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
243A006
Tee Adapter 243A006
Female/Male/Female “T” Adapter. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.

Female/Male/Female “T” Adapter. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 243A006
Product Name Tee Adapter
Connector Type Twinax
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details