Winchester Interconnect In Series Adapter 232A006

Description
Female/Female Inline Splice. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.
Request a Quote
Description
Female/Female Inline Splice. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 232A006 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
232A006
In Series Adapter 232A006
Female/Female Inline Splice. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.

Female/Female Inline Splice. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 232A006
Product Name In Series Adapter
Connector Type Twinax
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 3.5mm Male DC - 34.5GHz 50Ω - 24M-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details