Winchester Interconnect Between Series Adapter 1328505

Description
N Female - F Female. N to F: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.
Request a Quote
Description
N Female - F Female. N to F: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 1328505 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
1328505
Between Series Adapter 1328505
N Female - F Female. N to F: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.

N Female - F Female. N to F: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end allowing for a wide variety of interconnections to fit almost all interconnection situations. All adapters are constructed of machined brass and are nickel plated.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1328505
Product Name Between Series Adapter
Connector Type Type F; Type N
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details