Burns Engineering, Inc. Temperature Transmitters TA

Description
Two-Wire (Loop Powered) RTD Temperature Transmitter With 4-20mA Output, linearized, adjustable range, 0.1% accuracy DIN style This transmitter is usually installed in the connection head as an integral part of the Burns package. The transmitter may also be mounted separately from the sensor on a nearby panel or "snap-track," all depending on your needs.
Datasheet
Description
Two-Wire (Loop Powered) RTD Temperature Transmitter With 4-20mA Output, linearized, adjustable range, 0.1% accuracy DIN style This transmitter is usually installed in the connection head as an integral part of the Burns package. The transmitter may also be mounted separately from the sensor on a nearby panel or "snap-track," all depending on your needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitters - TA - Burns Engineering, Inc.
Minnetonka, MN, USA
Temperature Transmitters
TA
Temperature Transmitters TA
Two-Wire (Loop Powered) RTD Temperature Transmitter With 4-20mA Output, linearized, adjustable range, 0.1% accuracy DIN style This transmitter is usually installed in the connection head as an integral part of the Burns package. The transmitter may also be mounted separately from the sensor on a nearby panel or "snap-track," all depending on your needs.

Two-Wire (Loop Powered) RTD Temperature Transmitter With 4-20mA Output, linearized, adjustable range, 0.1% accuracy DIN style
This transmitter is usually installed in the connection head as an integral part of the Burns package. The transmitter may also be mounted separately from the sensor on a nearby panel or "snap-track," all depending on your needs.

Supplier's Site Datasheet

Technical Specifications

  Burns Engineering, Inc.
Product Category RTD Temperature Transmitters
Product Number TA
Product Name Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Head-Mount Temperature Transmitter - TTH200 - ABB Measurement & Analytics
Specs
Mounting Options Head Mount
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Waterproof or Sealed Against Moisture
View Details
2-Wire Programmable Transmitter Din Rail RTD - 6333A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details