The TTH200 is a head-mount temperature transmitter for HART protocol, supporting universal inputs for RTDs and thermocouples with linearization via Callendar-Van Dusen coefficients or a 32-point table. It features a 4 to 20 mA analog output with configurable error signaling, operates in ambient temperatures from -40 to 85 °C, and is housed in a polycarbonate case with polyurethane casting. The device supports SIL 2 and SIL 3 functional safety per IEC 61508, meets IP20 for the power supply circuit, and is certified for Zone 0, 1, and 2 hazardous areas under ATEX, IECEx, FM, and CSA standards. It includes wire break and corrosion monitoring per NE 89, diagnostic history per NE 107, and configuration via DTM, EDD, or FDI. A turnable LCD indicator is available as an option. Dimensions and mounting follow EN 60175 for 35 mm rail installation.
The TTH200 is provided for all HART standard applications in temperature measurement with one sensor input. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. The TTH200 supports the same functionality as the TTH300, but without sensor redundancy and sensor drift monitoring. As an option, an LCD indicator can be connected.
The transmitter can be configured with ABB-tools such as Field Information Manager (FIM), with DAT200 (Asset Vision Basic) via DTM, with a Handheld via EDD, or with any standard tool using FDI-/FDT-Technology.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | TTH200 |
| Product Name | Head-Mount Temperature Transmitter |
| Mounting Options | Head Mount |
| Output | Analog Current (Typical 4-20 mA) |
| Features | Intrinsically Safe; Waterproof or Sealed Against Moisture |
| Supply Voltage | 11-42 VDC |