bulbs.com 35 Watt, 12 Volt MR11 Halogen Flood FTH Bulb W-FTH-FG

Description
Eiko brand MR11 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary
Description
Eiko brand MR11 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
35 Watt, 12 Volt MR11 Halogen Flood FTH Bulb - W-FTH-FG - bulbs.com
Worcester, MA, USA
35 Watt, 12 Volt MR11 Halogen Flood FTH Bulb
W-FTH-FG
35 Watt, 12 Volt MR11 Halogen Flood FTH Bulb W-FTH-FG
Eiko brand MR11 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Eiko brand MR11 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FTH-FG
Product Name 35 Watt, 12 Volt MR11 Halogen Flood FTH Bulb
Lamp Power 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L233-39NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details