bulbs.com 1500 Watt, 120 Volt FDB Bulb W-FDB

Description
Eiko brand double-ended linear halogen capsule. ANSI FDB. 1500 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 6.61" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours.
Description
Eiko brand double-ended linear halogen capsule. ANSI FDB. 1500 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 6.61" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours.

Suppliers

Company
Product
Description
Supplier Links
1500 Watt, 120 Volt FDB Bulb - W-FDB - bulbs.com
Worcester, MA, USA
1500 Watt, 120 Volt FDB Bulb
W-FDB
1500 Watt, 120 Volt FDB Bulb W-FDB
Eiko brand double-ended linear halogen capsule. ANSI FDB. 1500 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 6.61" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours.

Eiko brand double-ended linear halogen capsule. ANSI FDB. 1500 Watts and 120 volts for bright, high intensity light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 6.61"

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FDB
Product Name 1500 Watt, 120 Volt FDB Bulb
Lamp Power 1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Deuterium (D2) lamps - L6307 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Rated Average Life 2000 hours
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details