bulbs.com 150 Watt, 24 Volt FCS Bulb W-FCS

Description
Eiko brand 150 Watt halogen capsules. ANSI FCS, 24 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in scientific and photopraphic applications.
Description
Eiko brand 150 Watt halogen capsules. ANSI FCS, 24 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in scientific and photopraphic applications.

Suppliers

Company
Product
Description
Supplier Links
150 Watt, 24 Volt FCS Bulb - W-FCS - bulbs.com
Worcester, MA, USA
150 Watt, 24 Volt FCS Bulb
W-FCS
150 Watt, 24 Volt FCS Bulb W-FCS
Eiko brand 150 Watt halogen capsules. ANSI FCS, 24 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in scientific and photopraphic applications.

Eiko brand 150 Watt halogen capsules. ANSI FCS, 24 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in scientific and photopraphic applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FCS
Product Name 150 Watt, 24 Volt FCS Bulb
Lamp Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L233-11NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details