Innovative Sensor Technology IST USA Division Infrared-Emitter HIS550R-0WC HIS550R-0WC

Description
Thermal infrared emitter with broadband emission and Winston cone cap HIS550R-0WC is a NiCr filament based thermal infrared emitter in an open TO-39 package with a gold-plated reflector and a gold plated Winston cone cap. While the reflector directs the radiation emitted from the rear filament side to the front, the Winston cone cap bundles and focuses the beam for maximum optical performance. The open emitter offers high power for a wide spectral measuring range.
Request a Quote
Description
Thermal infrared emitter with broadband emission and Winston cone cap HIS550R-0WC is a NiCr filament based thermal infrared emitter in an open TO-39 package with a gold-plated reflector and a gold plated Winston cone cap. While the reflector directs the radiation emitted from the rear filament side to the front, the Winston cone cap bundles and focuses the beam for maximum optical performance. The open emitter offers high power for a wide spectral measuring range.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HIS550R-0WC is a NiCr filament-based thermal infrared emitter in a TO-39/TO-5 package with a gold-plated reflector and gold-plated Winston cone collimator, designed for high optical output power in gas detection and spectroscopy applications. The radiating element has an area of 11 mm² and operates at 600°C with an electrical input power up to 700 mW, delivering up to 215 mW of optical output power. It has an electrical resistance range of 21-23 Ω, a maximum voltage of 4.0 V, and a maximum current of 175 mA. The emitter has a wavelength range of 2 to 20 µm, an emissivity greater than 0.9, and supports modulation up to 6 Hz at 50% depth. The radiating element temperature is maintained at 600 °C for extended lifetime, and the device is recommended for power-regulated operation to ensure measurement accuracy.

Datasheet Summary
Powered by GS/AI

HIS550R-0WC is a NiCr filament-based thermal infrared emitter in a TO-39/TO-5 package with a gold-plated reflector and gold-plated Winston cone collimator, designed for high optical output power in gas detection and spectroscopy applications. The radiating element has an area of 11 mm² and operates at 600°C with an electrical input power up to 700 mW, delivering up to 215 mW of optical output power. It has an electrical resistance range of 21-23 Ω, a maximum voltage of 4.0 V, and a maximum current of 175 mA. The emitter has a wavelength range of 2 to 20 µm, an emissivity greater than 0.9, and supports modulation up to 6 Hz at 50% depth. The radiating element temperature is maintained at 600 °C for extended lifetime, and the device is recommended for power-regulated operation to ensure measurement accuracy.

Suppliers

Company
Product
Description
Supplier Links
Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Infrared-Emitter HIS550R-0WC
HIS550R-0WC
Infrared-Emitter HIS550R-0WC HIS550R-0WC
Thermal infrared emitter with broadband emission and Winston cone cap HIS550R-0WC is a NiCr filament based thermal infrared emitter in an open TO-39 package with a gold-plated reflector and a gold plated Winston cone cap. While the reflector directs the radiation emitted from the rear filament side to the front, the Winston cone cap bundles and focuses the beam for maximum optical performance. The open emitter offers high power for a wide spectral measuring range.

Thermal infrared emitter with broadband emission and Winston cone cap

HIS550R-0WC is a NiCr filament based thermal infrared emitter in an open TO-39 package with a gold-plated reflector and a gold plated Winston cone cap. While the reflector directs the radiation emitted from the rear filament side to the front, the Winston cone cap bundles and focuses the beam for maximum optical performance. The open emitter offers high power for a wide spectral measuring range.

Supplier's Site Datasheet
LED Emitters - Infrared, UV, Visible - 2952-HIS550R-0WC-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
2952-HIS550R-0WC-ND
LED Emitters - Infrared, UV, Visible 2952-HIS550R-0WC-ND
THERMAL IR EMITTER WITH BROADBAN

THERMAL IR EMITTER WITH BROADBAN

Buy Now Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division DigiKey
Product Category LED Lamps Lamps
Product Number HIS550R-0WC 2952-HIS550R-0WC-ND
Product Name Infrared-Emitter HIS550R-0WC LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-0 - HIS20smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details