bulbs.com 35 Watt, 12 Volt EPN Bulb W-EPN

Description
Eiko brand MR16 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. 3300K Neutral white color even brighter and whiter than standard haloge Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours NO LENS - enclosed fixture recommended
Description
Eiko brand MR16 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. 3300K Neutral white color even brighter and whiter than standard haloge Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours NO LENS - enclosed fixture recommended

Suppliers

Company
Product
Description
Supplier Links
35 Watt, 12 Volt EPN Bulb - W-EPN - bulbs.com
Worcester, MA, USA
35 Watt, 12 Volt EPN Bulb
W-EPN
35 Watt, 12 Volt EPN Bulb W-EPN
Eiko brand MR16 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. 3300K Neutral white color even brighter and whiter than standard haloge Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours NO LENS - enclosed fixture recommended

Eiko brand MR16 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control.

  • 3300K Neutral white color even brighter and whiter than standard haloge
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours

NO LENS - enclosed fixture recommended

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-EPN
Product Name 35 Watt, 12 Volt EPN Bulb
Lamp Power 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Hollow cathode lamp - L233-75NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details