The PM22L-012-024C-Q is a panel-mount multifunctional LED indicator designed for 12-24 Vac/dc operation, featuring seven flash patterns including steady, slow, fast, double flash, triple flash, strobe, and random. It uses an M12 4-pin quick connect for electrical connection and has a 22 mm mounting hole. The unit is housed in a self-extinguishing polycarbonate body with IP66 and IP69K protection, CE and UKCA compliance, and UL/cUL listing. It has a 50,000-hour LED life, operates from -30°C to 50°C, and measures 79.0 mm in height and 50.0 mm in diameter. The lens color is clear.
Home // Signaling // Visual Signals // Panel Mount Signals // PM22L Panel Mount 22mm Multifunctional LEDs
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22L-012-024C-Q |
| Product Name | PM22L Panel Mount 22mm Multifunctional LEDs |
| Base Type | Panel |