bulbs.com 300 Watt, 120 Volt ELH Bulb W-ELH

Description
Eiko brand MR16 halogen special purpose lamp. 300 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dicroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 35 hours. Generally used in photgraphic or scientific applications. NO LENS - enclosed fixture recommended
Description
Eiko brand MR16 halogen special purpose lamp. 300 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dicroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 35 hours. Generally used in photgraphic or scientific applications. NO LENS - enclosed fixture recommended

Suppliers

Company
Product
Description
Supplier Links
300 Watt, 120 Volt ELH Bulb - W-ELH - bulbs.com
Worcester, MA, USA
300 Watt, 120 Volt ELH Bulb
W-ELH
300 Watt, 120 Volt ELH Bulb W-ELH
Eiko brand MR16 halogen special purpose lamp. 300 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dicroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 35 hours. Generally used in photgraphic or scientific applications. NO LENS - enclosed fixture recommended

Eiko brand MR16 halogen special purpose lamp. 300 Watts for more power and light. 120 volts for line voltage systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Dicroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 35 hours. Generally used in photgraphic or scientific applications.

NO LENS - enclosed fixture recommended

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-ELH
Product Name 300 Watt, 120 Volt ELH Bulb
Lamp Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Phototubes - R6800U-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details