bulbs.com 250 Watt, 24 Volt Long Life ELC Bulb W-ELC/5H

Description
Eiko brand MR16 halogen flood. 250 Watts for high intensity light. 24volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. 3400K Neutral white color even brighter and whiter than standard halogen Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours. Generally used in photgraphic or scientific applications. NO LENS - enclosed fixture recommended
Description
Eiko brand MR16 halogen flood. 250 Watts for high intensity light. 24volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. 3400K Neutral white color even brighter and whiter than standard halogen Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours. Generally used in photgraphic or scientific applications. NO LENS - enclosed fixture recommended

Suppliers

Company
Product
Description
Supplier Links
250 Watt, 24 Volt Long Life ELC Bulb - W-ELC/5H - bulbs.com
Worcester, MA, USA
250 Watt, 24 Volt Long Life ELC Bulb
W-ELC/5H
250 Watt, 24 Volt Long Life ELC Bulb W-ELC/5H
Eiko brand MR16 halogen flood. 250 Watts for high intensity light. 24volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. 3400K Neutral white color even brighter and whiter than standard halogen Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours. Generally used in photgraphic or scientific applications. NO LENS - enclosed fixture recommended

Eiko brand MR16 halogen flood. 250 Watts for high intensity light. 24volts for low voltage systems. Low voltage means a smaller filament, for greater optical control.

  • 3400K Neutral white color even brighter and whiter than standard halogen
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours. Generally used in photgraphic or scientific applications.

NO LENS - enclosed fixture recommended

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-ELC/5H
Product Name 250 Watt, 24 Volt Long Life ELC Bulb
Lamp Power 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LED Bulbs - 1846996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Rated Average Life 50000 hours
Maximum Overall Length 11.61 inch (295 mm)
View Details
Halogen Light - 368429 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details