bulbs.com 60 Watt, 120 Volt EAD Bulb W-EAD

Description
Eiko brand 60 Watt incandescent audio/visual bulb. T6 type with double contact bayonet base. 60 Watts and 120 volts for bright, high intensity light. Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent incandescent lamps, but rated life is only 100 hours. Generally used in photgraphic or scientific applications.
Description
Eiko brand 60 Watt incandescent audio/visual bulb. T6 type with double contact bayonet base. 60 Watts and 120 volts for bright, high intensity light. Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent incandescent lamps, but rated life is only 100 hours. Generally used in photgraphic or scientific applications.

Suppliers

Company
Product
Description
Supplier Links
60 Watt, 120 Volt EAD Bulb - W-EAD - bulbs.com
Worcester, MA, USA
60 Watt, 120 Volt EAD Bulb
W-EAD
60 Watt, 120 Volt EAD Bulb W-EAD
Eiko brand 60 Watt incandescent audio/visual bulb. T6 type with double contact bayonet base. 60 Watts and 120 volts for bright, high intensity light. Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent incandescent lamps, but rated life is only 100 hours. Generally used in photgraphic or scientific applications.

Eiko brand 60 Watt incandescent audio/visual bulb. T6 type with double contact bayonet base. 60 Watts and 120 volts for bright, high intensity light.

  • Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent incandescent lamps, but rated life is only 100 hours. Generally used in photgraphic or scientific applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-EAD
Product Name 60 Watt, 120 Volt EAD Bulb
Lamp Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LED Strip Lights - 1766771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details