bulbs.com 600 Watt, 120 Volt DYP Bulb W-DYP

Description
Eiko brand halogen special purpose lamp. 600 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 75 hours.
Description
Eiko brand halogen special purpose lamp. 600 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 75 hours.

Suppliers

Company
Product
Description
Supplier Links
600 Watt, 120 Volt DYP Bulb - W-DYP - bulbs.com
Worcester, MA, USA
600 Watt, 120 Volt DYP Bulb
W-DYP
600 Watt, 120 Volt DYP Bulb W-DYP
Eiko brand halogen special purpose lamp. 600 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 75 hours.

Eiko brand halogen special purpose lamp. 600 Watts for more power and light. 120 volts for line voltage systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 75 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-DYP
Product Name 600 Watt, 120 Volt DYP Bulb
Lamp Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-19NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details