bulbs.com 80/60 Watt, 28/28 Volt PAR46 CIM Headlamp Bulb W-4579

Description
Eiko brand PAR46 CIM headlamp. 80/60 Watts for moderate light levels. 28/28 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. 3 Contact Lugs Base, 400 Hours Rated Life 25° X 7° beam spread - beam is broad, but stays low, concentrating the light for very effective lighting of the ground area in front of the lamp Match number 4579 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR46 CIM headlamp. 80/60 Watts for moderate light levels. 28/28 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. 3 Contact Lugs Base, 400 Hours Rated Life 25° X 7° beam spread - beam is broad, but stays low, concentrating the light for very effective lighting of the ground area in front of the lamp Match number 4579 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
80/60 Watt, 28/28 Volt PAR46 CIM Headlamp Bulb - W-4579 - bulbs.com
Worcester, MA, USA
80/60 Watt, 28/28 Volt PAR46 CIM Headlamp Bulb
W-4579
80/60 Watt, 28/28 Volt PAR46 CIM Headlamp Bulb W-4579
Eiko brand PAR46 CIM headlamp. 80/60 Watts for moderate light levels. 28/28 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. 3 Contact Lugs Base, 400 Hours Rated Life 25° X 7° beam spread - beam is broad, but stays low, concentrating the light for very effective lighting of the ground area in front of the lamp Match number 4579 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR46 CIM headlamp. 80/60 Watts for moderate light levels. 28/28 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. 3 Contact Lugs Base, 400 Hours Rated Life

  • 25° X 7° beam spread - beam is broad, but stays low, concentrating the light for very effective lighting of the ground area in front of the lamp
  • Match number 4579 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-4579
Product Name 80/60 Watt, 28/28 Volt PAR46 CIM Headlamp Bulb
Lamp Power 80 to 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L2433-44NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details