The PMC-012-024B is a panel-mount, multifunctional LED audible/visual signal device with three independent channels: a flashing light, a flashing light with intermittent sound, and a steady light with continuous sound. It operates on 12-24 Vac/dc, features a transparent polycarbonate lens in blue, and complies with IP65, IP69K, Type 3R, CE, UKCA, UL, and cUL standards. The device has a 50,000-hour LED life, draws 80 mA at 12 Vac, and is rated for operation from -22°F to 140°F (-30°C to 60°C). It mounts through a 1.18-inch (30.0 mm) hole, has an overall diameter of 1.61 inches (40.9 mm), and extends 1.33 inches (33.8 mm) above the panel. The body is self-extinguishing polycarbonate, and the device weighs 1.44 oz (0.04 kg).
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMC-012-024B |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Base Type | Panel |