bulbs.com 5.94 Watt, 4.75 Volt PAR36 Hand Lantern Bulb W-4547

Description
Eiko brand PAR36 Hand Lantern Lamp. 5.94 Watts for lower power and light. 4.75 volts for low voltage and battery powered systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 100 hours rated life 3° x 3° beam spread, for a very narrow beam of light. Lamp can be much farther away and still light the area effectively Match number 4547 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR36 Hand Lantern Lamp. 5.94 Watts for lower power and light. 4.75 volts for low voltage and battery powered systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 100 hours rated life 3° x 3° beam spread, for a very narrow beam of light. Lamp can be much farther away and still light the area effectively Match number 4547 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
5.94 Watt, 4.75 Volt PAR36 Hand Lantern Bulb - W-4547 - bulbs.com
Worcester, MA, USA
5.94 Watt, 4.75 Volt PAR36 Hand Lantern Bulb
W-4547
5.94 Watt, 4.75 Volt PAR36 Hand Lantern Bulb W-4547
Eiko brand PAR36 Hand Lantern Lamp. 5.94 Watts for lower power and light. 4.75 volts for low voltage and battery powered systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 100 hours rated life 3° x 3° beam spread, for a very narrow beam of light. Lamp can be much farther away and still light the area effectively Match number 4547 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR36 Hand Lantern Lamp. 5.94 Watts for lower power and light. 4.75 volts for low voltage and battery powered systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 100 hours rated life

  • 3° x 3° beam spread, for a very narrow beam of light. Lamp can be much farther away and still light the area effectively
  • Match number 4547 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-4547
Product Name 5.94 Watt, 4.75 Volt PAR36 Hand Lantern Bulb
Lamp Power 5.94 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L2433-72NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details