bulbs.com 30 Watt, 12.8 Volt PAR46 Spotlight Bulb W-4435

Description
Eiko brand PAR46 spot. 30 Watts for moderate power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 100 hours rated life Spot means 5° x 5° beam spread, for a very narrow, powerful beam of light. Lamp can be much farther away and still light the area effectively Match number 4435 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR46 spot. 30 Watts for moderate power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 100 hours rated life Spot means 5° x 5° beam spread, for a very narrow, powerful beam of light. Lamp can be much farther away and still light the area effectively Match number 4435 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
30 Watt, 12.8 Volt PAR46 Spotlight Bulb - W-4435 - bulbs.com
Worcester, MA, USA
30 Watt, 12.8 Volt PAR46 Spotlight Bulb
W-4435
30 Watt, 12.8 Volt PAR46 Spotlight Bulb W-4435
Eiko brand PAR46 spot. 30 Watts for moderate power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 100 hours rated life Spot means 5° x 5° beam spread, for a very narrow, powerful beam of light. Lamp can be much farther away and still light the area effectively Match number 4435 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR46 spot. 30 Watts for moderate power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 100 hours rated life

  • Spot means 5° x 5° beam spread, for a very narrow, powerful beam of light. Lamp can be much farther away and still light the area effectively
  • Match number 4435 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-4435
Product Name 30 Watt, 12.8 Volt PAR46 Spotlight Bulb
Lamp Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L233-32NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details