bulbs.com 30 Watt, 12.8 Volt Red PAR36 Signal Lamp Bulb W-4416R

Description
Eiko brand PAR36 RED Signal Lamp. 30 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 300 hours rated life 11° x 4° beam spread, for a narrow beam of light. Lamp can be farther away and still light the area effectively Match number 4416R with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR36 RED Signal Lamp. 30 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 300 hours rated life 11° x 4° beam spread, for a narrow beam of light. Lamp can be farther away and still light the area effectively Match number 4416R with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
30 Watt, 12.8 Volt Red PAR36 Signal Lamp Bulb - W-4416R - bulbs.com
Worcester, MA, USA
30 Watt, 12.8 Volt Red PAR36 Signal Lamp Bulb
W-4416R
30 Watt, 12.8 Volt Red PAR36 Signal Lamp Bulb W-4416R
Eiko brand PAR36 RED Signal Lamp. 30 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 300 hours rated life 11° x 4° beam spread, for a narrow beam of light. Lamp can be farther away and still light the area effectively Match number 4416R with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR36 RED Signal Lamp. 30 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base and 300 hours rated life

  • 11° x 4° beam spread, for a narrow beam of light. Lamp can be farther away and still light the area effectively
  • Match number 4416R with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-4416R
Product Name 30 Watt, 12.8 Volt Red PAR36 Signal Lamp Bulb
Lamp Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-66NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details