The LP22LED-012-024RGB is a steady, multicolor LED light with an opaque lens, designed for low-profile proximity signaling. It features RGB LEDs capable of seven color outputs: Amber, Blue, Green, Magenta, Red, White, and Yellow. The unit operates on 12-24 V AC/DC, drawing a maximum current of 220 mA, and is housed in a self-extinguishing polycarbonate enclosure rated Type 4X and IP65. It supports surface, panel, or 1/2-inch NPT pipe mounting and measures 75.9 mm in diameter and 86.0 mm in height. The device is CE certified, UL and cUL listed, operates from -30°C to 50°C, and has a lamp life of 50,000 hours.
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED RGB StreamLine® Low Profile Multicolor LED Lights
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP22LED-012-024RGB |
| Product Name | LP22LED RGB StreamLine® Low Profile Multicolor LED Lights |
| Base Type | 1/2-Inch NPT Pipe,Panel,Surface |