bulbs.com 35 Watt, 12 Volt MR16 Halogen Narrow Flood FMV Bulb U1003556

Description
Ushio brand MR16 halogen narrow flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary
Description
Ushio brand MR16 halogen narrow flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
35 Watt, 12 Volt MR16 Halogen Narrow Flood FMV Bulb - U1003556 - bulbs.com
Worcester, MA, USA
35 Watt, 12 Volt MR16 Halogen Narrow Flood FMV Bulb
U1003556
35 Watt, 12 Volt MR16 Halogen Narrow Flood FMV Bulb U1003556
Ushio brand MR16 halogen narrow flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary

Ushio brand MR16 halogen narrow flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
  • Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential.

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number U1003556
Product Name 35 Watt, 12 Volt MR16 Halogen Narrow Flood FMV Bulb
Lamp Power 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Light & radiation sources, LEDs - L5586 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details