bulbs.com 50 Watt, 12 Volt MR16 Halogen Spot EXT Bulb U1003554

Description
Ushio brand MR16 halogen spot. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Spot means 12º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary
Description
Ushio brand MR16 halogen spot. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Spot means 12º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
50 Watt, 12 Volt MR16 Halogen Spot EXT Bulb - U1003554 - bulbs.com
Worcester, MA, USA
50 Watt, 12 Volt MR16 Halogen Spot EXT Bulb
U1003554
50 Watt, 12 Volt MR16 Halogen Spot EXT Bulb U1003554
Ushio brand MR16 halogen spot. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Spot means 12º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary

Ushio brand MR16 halogen spot. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Special very long life MR16 version.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Spot means 12º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
  • Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential.

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number U1003554
Product Name 50 Watt, 12 Volt MR16 Halogen Spot EXT Bulb
Lamp Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Xenon & mercury-xenon lamps - Long Life 75W Xenon Lamp - Hamamatsu Photonics Europe
Specs
Lamp Power 75 watts
Rated Average Life 3000 hours
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details