bulbs.com 14 Watt, DIMMABLE 50,000-Hr Warm White LED PAR30/L Bulb LED14E26P3030KNFL

Description
TCP Brand DIMMABLE 14 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 0.5% light output. Perfect to use anywhere you are using a 75 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 820 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 61 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new Energy Star compliant CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
Description
TCP Brand DIMMABLE 14 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 0.5% light output. Perfect to use anywhere you are using a 75 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 820 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 61 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new Energy Star compliant CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Suppliers

Company
Product
Description
Supplier Links
14 Watt, DIMMABLE 50,000-Hr Warm White LED PAR30/L Bulb - LED14E26P3030KNFL - bulbs.com
Worcester, MA, USA
14 Watt, DIMMABLE 50,000-Hr Warm White LED PAR30/L Bulb
LED14E26P3030KNFL
14 Watt, DIMMABLE 50,000-Hr Warm White LED PAR30/L Bulb LED14E26P3030KNFL
TCP Brand DIMMABLE 14 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 0.5% light output. Perfect to use anywhere you are using a 75 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 820 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 61 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new Energy Star compliant CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

TCP Brand DIMMABLE 14 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 0.5% light output.

  • Perfect to use anywhere you are using a 75 Watt PAR30 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 820 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 61 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new
  • Energy Star compliant

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number LED14E26P3030KNFL
Product Name 14 Watt, DIMMABLE 50,000-Hr Warm White LED PAR30/L Bulb
Base Type Medium
Mean Lumens 820 lm (65.31 cp)
Lamp Power 14 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers