BUD INDUSTRIES, INC. Boxes SNC-3753

Description
"Box Metal, Steel Gray Cover Included 11.810"" L x 5.910"" W (299.97mm x 150.11mm) X 11.850"" (300.99mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Cover Included 11.810"" L x 5.910"" W (299.97mm x 150.11mm) X 11.850"" (300.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1619-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 11.810"" L x 5.910"" W (299.97mm x 150.11mm) X 11.850"" (300.99mm)"

"Box Metal, Steel Gray Cover Included 11.810"" L x 5.910"" W (299.97mm x 150.11mm) X 11.850"" (300.99mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SNC-3753
Electrical Enclosures SNC-3753
Electrical Enclosures 11.81 x 11.81 x 5.91 LIFT-OFF SCREW COVER

Electrical Enclosures 11.81 x 11.81 x 5.91 LIFT-OFF SCREW COVER

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 89M4576 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
89M4576
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 89M4576
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;11.81x11.81x5.9 - 70147824 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;11.81x11.81x5.9
70147824
Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;11.81x11.81x5.9 70147824
This steel enclosure has wall mounting holes located inside for security and a screw mounted lift off cover. Continuous seam 16 gauge steel welded construction is easily machined and modified to your custom needs. Features • External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel Without Having to Remove the Cover and Expose Internal Components to the Environment • Designed to Meet IP 65 and UL508-4X Requirements • Bonding Studs for Grounding Provided on Base and Door • Internal Panel and Hardware Included • Finish is a Smooth Gray Powder Coatcover

This steel enclosure has wall mounting holes located inside for security and a screw mounted lift off cover. Continuous seam 16 gauge steel welded construction is easily machined and modified to your custom needs.
Features
• External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel Without Having to Remove the Cover and Expose Internal Components to the Environment
• Designed to Meet IP 65 and UL508-4X Requirements
• Bonding Studs for Grounding Provided on Base and Door
• Internal Panel and Hardware Included
• Finish is a Smooth Gray Powder Coatcover

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1619-ND SNC-3753 89M4576 70147824
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries Enclosure; NEMA; Wallmnt; 16ga Steel; Lft off Cover; Panel; Gray;11.81x11.81x5.9
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel Steel; Sheet Metal
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0123 - Newark, An Avnet Company
Specs
Length 1.77 inch (45.01 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details
TK Series Enclosures - 110-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers