OKW Enclosures, Inc. Enclosure, Abs, White; Enclosure Type Okw (Enclosures) B3020127

Description
ENCLOSURE, ABS, WHITE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:205mm; External Depth - Metric:140mm; IP Rating:IP40; Body Color:White; NEMA Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, WHITE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:205mm; External Depth - Metric:140mm; IP Rating:IP40; Body Color:White; NEMA Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, White; Enclosure Type Okw (Enclosures) - 23WX3518 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, White; Enclosure Type Okw (Enclosures)
23WX3518
Enclosure, Abs, White; Enclosure Type Okw (Enclosures) 23WX3518
ENCLOSURE, ABS, WHITE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:205mm; External Depth - Metric:140mm; IP Rating:IP40; Body Color:White; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

ENCLOSURE, ABS, WHITE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:205mm; External Depth - Metric:140mm; IP Rating:IP40; Body Color:White; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23WX3518
Product Name Enclosure, Abs, White; Enclosure Type Okw (Enclosures)
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.9 mm)
Width 8.07 inch (205 mm)
Depth 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures For Wire Connected Electronics - CONNECT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.99 to 6.14 inch (75.95 to 156 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers