BUD INDUSTRIES, INC. Boxes PTR-28494

Description
"BOX ABS LGT GRY 20.09""LX15.75""W"
Request a Quote Datasheet
Description
"BOX ABS LGT GRY 20.09""LX15.75""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28494-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 20.09""LX15.75""W"

"BOX ABS LGT GRY 20.09""LX15.75""W"

Buy Now Datasheet
Enclosure, Abs, 19.7 X 15.7 X 6.3; Enclosure Type Bud Industries - 34AK3864 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 19.7 X 15.7 X 6.3; Enclosure Type Bud Industries
34AK3864
Enclosure, Abs, 19.7 X 15.7 X 6.3; Enclosure Type Bud Industries 34AK3864
ENCLOSURE, ABS, 19.7" X 15.7" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:500.38mm; External Width - Metric:398.78mm; External Depth - Metric:160.02mm; IP Rating:IP67; Body Color:Light Grey

ENCLOSURE, ABS, 19.7" X 15.7" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:500.38mm; External Width - Metric:398.78mm; External Depth - Metric:160.02mm; IP Rating:IP67; Body Color:Light Grey

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28494-ND 34AK3864
Product Name Boxes Enclosure, Abs, 19.7 X 15.7 X 6.3; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
System enclosure - 850-819/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details