OKW Enclosures, Inc. Contoured Handheld Enclosures SMART-CASE

Description
Contoured handheld enclosures – great to hold The idea of giving greater expression to ergonomic requirements was the starting point in the development of our SMART-CASE plastic enclosures. ergonomic design for maximum user comfort ideal for remote control devices connected via cable or powered by batteries: AAA, AA, 9 V or 12 V round cell versions with pre-fitted cable glands (sizes M, L and XL) recessed operating area for protecting the membrane keypad or decorative foil/label ABS (UL 94 HB); SMART-CASES also available in infra-red light-permeable PMMA Plexiglas protection class up to IP 65: sizes L and XL with optional sealing kit and without battery compartment suitable clip and support for secure deposit as accessories station M, L & XL for desk-top applications internal fastening pillars and fixing supports for PCBs and components 4 enclosure sizes
Request a Quote Datasheet
Description
Contoured handheld enclosures – great to hold The idea of giving greater expression to ergonomic requirements was the starting point in the development of our SMART-CASE plastic enclosures. ergonomic design for maximum user comfort ideal for remote control devices connected via cable or powered by batteries: AAA, AA, 9 V or 12 V round cell versions with pre-fitted cable glands (sizes M, L and XL) recessed operating area for protecting the membrane keypad or decorative foil/label ABS (UL 94 HB); SMART-CASES also available in infra-red light-permeable PMMA Plexiglas protection class up to IP 65: sizes L and XL with optional sealing kit and without battery compartment suitable clip and support for secure deposit as accessories station M, L & XL for desk-top applications internal fastening pillars and fixing supports for PCBs and components 4 enclosure sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contoured Handheld Enclosures - SMART-CASE - OKW Enclosures, Inc.
Bridgeville, PA, USA
Contoured Handheld Enclosures
SMART-CASE
Contoured Handheld Enclosures SMART-CASE
Contoured handheld enclosures – great to hold The idea of giving greater expression to ergonomic requirements was the starting point in the development of our SMART-CASE plastic enclosures. ergonomic design for maximum user comfort ideal for remote control devices connected via cable or powered by batteries: AAA, AA, 9 V or 12 V round cell versions with pre-fitted cable glands (sizes M, L and XL) recessed operating area for protecting the membrane keypad or decorative foil/label ABS (UL 94 HB); SMART-CASES also available in infra-red light-permeable PMMA Plexiglas protection class up to IP 65: sizes L and XL with optional sealing kit and without battery compartment suitable clip and support for secure deposit as accessories station M, L & XL for desk-top applications internal fastening pillars and fixing supports for PCBs and components 4 enclosure sizes

Contoured handheld enclosures – great to hold

The idea of giving greater expression to ergonomic requirements was the starting point in the development of our SMART-CASE plastic enclosures.

  • ergonomic design for maximum user comfort
  • ideal for remote control devices connected via cable or powered by batteries: AAA, AA, 9 V or 12 V round cell
  • versions with pre-fitted cable glands (sizes M, L and XL)
  • recessed operating area for protecting the membrane keypad or decorative foil/label
  • ABS (UL 94 HB); SMART-CASES also available in infra-red light-permeable PMMA Plexiglas
  • protection class up to IP 65: sizes L and XL with optional sealing kit and without battery compartment
  • suitable clip and support for secure deposit as accessories
  • station M, L & XL for desk-top applications
  • internal fastening pillars and fixing supports for PCBs and components
  • 4 enclosure sizes
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SMART-CASE
Product Name Contoured Handheld Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.28 to 6.61 inch (57.91 to 168 mm)
Width 1.4 to 2.93 inch (35.56 to 74.42 mm)
Depth 0.7500 to 1.39 inch (19.05 to 35.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMART CASES 5.512 X 2.469 X 1.201-BLACK - 70016889 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.51 inch (140 mm)
Width 2.47 inch (62.71 mm)
View Details
ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES - 70016713 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.07 inch (205 mm)
Width 5.51 inch (140 mm)
View Details
CASE, BODY CONTOURED, MEDIUM, OFF-WHITE - 70016672 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details