Takachi Electronics Enclosure Co., Ltd. Handheld Enclosure, Abs, Black; Enclosure Type Takachi CS75N-B

Description
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2385 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, Black; Enclosure Type Takachi
68X2385
Handheld Enclosure, Abs, Black; Enclosure Type Takachi 68X2385
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68X2385
Product Name Handheld Enclosure, Abs, Black; Enclosure Type Takachi
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0122 - Newark, An Avnet Company
Specs
Length 1.77 inch (45.01 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details