BUD INDUSTRIES, INC. Boxes PC-11535

Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 5.004"" L x 3.800"" W (127.10mm x 96.52mm) X 1.510"" (38.35mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 5.004"" L x 3.800"" W (127.10mm x 96.52mm) X 1.510"" (38.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2040-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 5.004"" L x 3.800"" W (127.10mm x 96.52mm) X 1.510"" (38.35mm)"

"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 5.004"" L x 3.800"" W (127.10mm x 96.52mm) X 1.510"" (38.35mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 10M5239 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
10M5239
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 10M5239
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:127mm; External Width - Metric:97mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Features:GRoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:127mm; External Width - Metric:97mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Features:GRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2040-ND 10M5239
Product Name Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers