RS Components, Ltd.
Wall Boxes
1896587
Description
RS PRO ST2 2515 Wall Box
Request a Quote
Email Supplier
Description
RS PRO ST2 2515 Wall Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1896587 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
5.91 inch (150 mm)
|
|
Material
|
Steel; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
9.84 inch (250 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.12 inch (130 mm)
View Details
Shape
Rectangular
Length
5.91 inch (150 mm)
Width
5.91 inch (150 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.3 inch (160 mm)
View Details