BUD INDUSTRIES, INC. Plasticase™ Style B PC-11418

Description
UL94-HB flammability rating, rubber feet included, molded-in card guides
Description
UL94-HB flammability rating, rubber feet included, molded-in card guides

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style B
PC-11418
Plasticase™ Style B PC-11418
UL94-HB flammability rating, rubber feet included, molded-in card guides

UL94-HB flammability rating, rubber feet included, molded-in card guides

Supplier's Site
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries - 06M4752 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries
06M4752
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries 06M4752
ENCLOSURE, BOX, POLYSTYRENE, BONE; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:52.3mm; External Width - Metric:129mm; External Depth - Metric:135mm; IP Rating:-; Body Color:Bone; Features:B RoHS Compliant: Yes

ENCLOSURE, BOX, POLYSTYRENE, BONE; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:52.3mm; External Width - Metric:129mm; External Depth - Metric:135mm; IP Rating:-; Body Color:Bone; Features:B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PC-11418 06M4752
Product Name Plasticase™ Style B Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.06 inch (52.32 mm) 2.06 inch (52.3 mm)
Width 5.08 inch (129 mm) 5.08 inch (129 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Black/green; Enclosure Type Takachi - 38AC2568 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
PCB Mounting Enclosures - 2213549 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details