Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes 1414N4PHM8

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4PHA - 4.00 4.00 3.00 no panel 1414N4PHC - 6.00 4.00 3.00 4.88 2.88 1414N4PHG - 8.00 6.00 3.50 6.75 4.88 1414N4PHE - 6.00 6.00 4.00 4.88 4.88 1414N4PHI - 10.00 8.00 4.00 8.75 6.88 1414N4PHI6 - 10.00 8.00 6.00 8.75 6.88 1414N4PHK - 12.00 10.00 5.00 10.75 8.88 1414N4PHL6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHM6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHO6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHM8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4PHA - 4.00 4.00 3.00 no panel 1414N4PHC - 6.00 4.00 3.00 4.88 2.88 1414N4PHG - 8.00 6.00 3.50 6.75 4.88 1414N4PHE - 6.00 6.00 4.00 4.88 4.88 1414N4PHI - 10.00 8.00 4.00 8.75 6.88 1414N4PHI6 - 10.00 8.00 6.00 8.75 6.88 1414N4PHK - 12.00 10.00 5.00 10.75 8.88 1414N4PHL6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHM6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHO6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHM8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - 1414N4PHM8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
1414N4PHM8
Electrical - Mild Steel - Junction Boxes 1414N4PHM8
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4PHA - 4.00 4.00 3.00 no panel 1414N4PHC - 6.00 4.00 3.00 4.88 2.88 1414N4PHG - 8.00 6.00 3.50 6.75 4.88 1414N4PHE - 6.00 6.00 4.00 4.88 4.88 1414N4PHI - 10.00 8.00 4.00 8.75 6.88 1414N4PHI6 - 10.00 8.00 6.00 8.75 6.88 1414N4PHK - 12.00 10.00 5.00 10.75 8.88 1414N4PHL6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHM6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHO6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHM8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHO10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection.

Standards

  • UL 508A Type 3R, 4, 12 and 13
  • CSA Type 3R, 4, 12 and 13
  • Complies with
    • NEMA Type 3R, 4, 12 and 13
    • IEC 60529, IP66

Construction

  • Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Continuous hinged cover is secured with stainless steel clamps and screws.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin.
  • Seamless poured-in place gasket.
  • All models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panel Kit
  • Door Clamping Hardware
  • Junction Box Quick Release Clamp
  • Junction Box Padlock Kit
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414N4PHA - 4.00 4.00 3.00 no panel
1414N4PHC - 6.00 4.00 3.00 4.88 2.88
1414N4PHG - 8.00 6.00 3.50 6.75 4.88
1414N4PHE - 6.00 6.00 4.00 4.88 4.88
1414N4PHI - 10.00 8.00 4.00 8.75 6.88
1414N4PHI6 - 10.00 8.00 6.00 8.75 6.88
1414N4PHK - 12.00 10.00 5.00 10.75 8.88
1414N4PHL6 - 12.00 12.00 6.00 10.75 10.88
1414N4PHM6 - 14.00 12.00 6.00 12.75 10.88
1414N4PHO6 - 16.00 14.00 6.00 14.75 12.88
1414N4PHM8 - 14.00 12.00 8.00 12.75 10.88
1414N4PHO10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Enclosures, Boxes, & Cases - 1414N4PHM8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414N4PHM8
Enclosures, Boxes, & Cases 1414N4PHM8
NEMA4 HINGE ENCL 14X12X8

NEMA4 HINGE ENCL 14X12X8

Buy Now
Boxes - 1414N4PHM8-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 8.000"" (203.20mm)"

"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Enclosure; Steel; 14 in.; 12 in.; 8.0 in.; UL Listed, CSA Certified, JIC, IEC - 70165232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel; 14 in.; 12 in.; 8.0 in.; UL Listed, CSA Certified, JIC, IEC
70165232
Enclosure; Steel; 14 in.; 12 in.; 8.0 in.; UL Listed, CSA Certified, JIC, IEC 70165232
Steel Body and Cover, 1414 N4 PH Series JIC Enclosures Smooth, continuously welded seams without knockouts, cutouts or holes Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Oil resistant gaskets are permanently secured A bonding stud is provided on the door Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applicatio

Steel Body and Cover, 1414 N4 PH Series JIC Enclosures

  • Smooth, continuously welded seams without knockouts, cutouts or holes
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin
  • Oil resistant gaskets are permanently secured
  • A bonding stud is provided on the door
    Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applicatio
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1414N4PHM8
Electrical Enclosures 1414N4PHM8
Electrical Enclosures Piano Hinge w/Panel NEMA4 Steel 14x12x8"

Electrical Enclosures Piano Hinge w/Panel NEMA4 Steel 14x12x8"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414N4PHM8 1414N4PHM8 1414N4PHM8-ND 70165232 1414N4PHM8
Product Name Electrical - Mild Steel - Junction Boxes Enclosures, Boxes, & Cases Boxes Enclosure; Steel; 14 in.; 12 in.; 8.0 in.; UL Listed, CSA Certified, JIC, IEC Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 14 inch (356 mm) 14 inch (356 mm) 14 inch (356 mm)
Width 12 inch (305 mm) 12 inch (305 mm) 12 inch (305 mm)
Depth 8 inch (203 mm) 8 inch (203 mm)
Features Hinged Cover Hinged Cover Hinged Cover RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers