BUD INDUSTRIES, INC. Electrical Enclosures PBB-11831-1

Description
Electrical Enclosures 4.33x3.15x3.35" Grey 1 Hole, Size 30mm
Datasheet
Description
Electrical Enclosures 4.33x3.15x3.35" Grey 1 Hole, Size 30mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
PBB-11831-1
Electrical Enclosures PBB-11831-1
Electrical Enclosures 4.33x3.15x3.35" Grey 1 Hole, Size 30mm

Electrical Enclosures 4.33x3.15x3.35" Grey 1 Hole, Size 30mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number PBB-11831-1
Product Name Electrical Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0126 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 2.36 inch (60 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details