OKW Enclosures, Inc. ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 B7000107-AL

Description
ERGO-Case Enclosures, ABS Material Designed for housing the latest electronics Hand-held, on-the-body or wall mounted Eyelet accessory for fitting belt⁄arm straps Top recess for mounting membrane keypads With or without battery compartment lid Internal screw pillars for mounting PCBs Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments
Description
ERGO-Case Enclosures, ABS Material Designed for housing the latest electronics Hand-held, on-the-body or wall mounted Eyelet accessory for fitting belt⁄arm straps Top recess for mounting membrane keypads With or without battery compartment lid Internal screw pillars for mounting PCBs Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25
70016745
ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 70016745
ERGO-Case Enclosures, ABS Material Designed for housing the latest electronics Hand-held, on-the-body or wall mounted Eyelet accessory for fitting belt⁄arm straps Top recess for mounting membrane keypads With or without battery compartment lid Internal screw pillars for mounting PCBs Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments

ERGO-Case Enclosures, ABS Material

  • Designed for housing the latest electronics
  • Hand-held, on-the-body or wall mounted
  • Eyelet accessory for fitting belt⁄arm straps
  • Top recess for mounting membrane keypads
  • With or without battery compartment lid
  • Internal screw pillars for mounting PCBs
    Features
  • Unique Body Contoured Cases
  • Can Be Strapped to Arm or Waist
  • Four Sizes in Hi-Impact ABS, UL94HB
  • Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
  • Battery Compartment Mounting
  • Standard Colors Off-White or Black

    Applications

  • Test and Measurement
  • Data Collection and Logging
  • Medical Electronics
  • Wellness Devices
    Accessories
  • Eyelet and Belt Strap Kit
  • Screw-In Battery Compartments
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016745
Product Name ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2137182 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.84 inch (123 mm)
Width 2.68 inch (68 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details