BUD INDUSTRIES, INC. Gland, Cable; 0.236 to 0.472 in.; PG 13.5; 0.787 in.; Nylon; NBR (N) Rubber NG-9514

Description
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.
Description
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; 0.236 to 0.472 in.; PG 13.5; 0.787 in.; Nylon; NBR (N) Rubber - 70148587 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; 0.236 to 0.472 in.; PG 13.5; 0.787 in.; Nylon; NBR (N) Rubber
70148587
Gland, Cable; 0.236 to 0.472 in.; PG 13.5; 0.787 in.; Nylon; NBR (N) Rubber 70148587
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material
Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes.
Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70148587
Product Name Gland, Cable; 0.236 to 0.472 in.; PG 13.5; 0.787 in.; Nylon; NBR (N) Rubber
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Connector Strain Relief - 4-745130-4 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details